The 8N4DV85LC-0081CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It operates using fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency precision of 218Hz or better. It supports a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input that is compatible with LVCMOS/LVTTL levels, and it operates over an extended temperature range of -40°C to 85°C.
VCXO IC 125MHz, 156.25MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85LC-0081CDI | 8N4DV85LC-0081CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |