The 8N4DV85LC-0067CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be factory-programmed to two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency precision of 218Hz or better. The absolute pull range is programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential LVDS clock output and supports an extended operating temperature range of -40°C to 85°C. Additionally, it includes an output enable control input that is compatible with LVCMOS/LVTTL levels.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 192MHz, 192MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85LC-0067CDI8 | 8N4DV85LC-0067CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 192 MHz | 192 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |