The ECOC-2522 is a surface mount oven-controlled crystal oscillator (OCXO) in a 25.4 x 22.0 x 12.2 mm SMD package, designed for cellular, radar, test and measurement, and IoT applications. It operates with a CMOS output waveform and supports supply voltages of 3.3 V or 5.0 V. Frequency stability options include ±5.0 ppb (0 to +50°C), ±10.0 ppb (-20 to +70°C), and ±30.0 ppb (-40 to +75°C). Power consumption is 3.6 W at turn-on and 1.4 W in steady state. The aging rate is ±1.0 ppb per day after 30 days and ±100 ppb per year. Output load is 15 pF, rise and fall times are 5 ns, and duty cycle is 45/55%. The part is RoHS compliant and has a storage temperature range of -40 to +100°C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
13MHz OCXO CMOS Oscillator 5V 6-SMD, No Lead, 5 Leads
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECOC-2522-13.000-5HC | ECOC-2522-13.000-5HC-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead, 5 Leads |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 13 MHz |