Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75LC-0150CDI8

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5 ppm to ±754.5 ppm and includes a single LVPECL clock output. The device is designed to operate in an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5 ppm to ±754.5 ppm and includes a single LVPECL clock output. The device is designed to operate in an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75LC-0150CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75LC-0150CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV75LC-0150CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75LC-0150CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75LC-0150CDI8
Programmable Timers and Oscillators 8N3SV75LC-0150CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75LC-0150CDI8 8N3SV75LC-0150CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details