The 8N3DV85KC-0091CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and includes a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with typical RMS phase jitter values of 0.46ps at 622.08MHz across specified frequency ranges. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 70.656MHz, 35.328MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85KC-0091CDI8 | 8N3DV85KC-0091CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 70.66 to 35.33 MHz | 70.66 to 35.33 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |