Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34045E-003NLG

Description
IC DPLL/DCO 4CH UNIV 72VFQFPN
Description
IC DPLL/DCO 4CH UNIV 72VFQFPN
Datasheet
Datasheet Summary
Powered by GS/AI

The 8A34045E-003NLG is a two-channel universal frequency translator designed for high-performance timing applications. It features two Digital PLL (DPLL) channels and six Digitally Controlled Oscillator (DCO) channels, allowing for flexible configuration as frequency synthesizers, jitter attenuators, or DCOs. The DPLLs can lock to external references or operate in free run, while the DCOs can be synchronized with DPLLs or operate independently. This device supports a wide range of applications, including core and access IP switches, synchronous Ethernet equipment, and wireless infrastructure for 4.5G and 5G networks. It meets stringent jitter and wander requirements as specified by ITU-T standards, making it suitable for high-speed Ethernet interfaces and Optical Transport Network (OTN) applications. The 8A34045E-003NLG offers output frequencies from 0.5Hz to 1GHz, with low jitter performance below 150fs RMS. It supports multiple output modes, including LVCMOS, LVDS, and CML, with selectable output swing and independent voltage levels. The device also features programmable phase offsets and automatic reference selection, enhancing its adaptability in various system designs. With a compact 72-VFQFPN package and advanced monitoring capabilities, the 8A34045E-003NLG is a robust solution for engineers seeking reliable clock generation and synchronization in complex digital systems.

Datasheet Summary
Powered by GS/AI

The 8A34045E-003NLG is a two-channel universal frequency translator designed for high-performance timing applications. It features two Digital PLL (DPLL) channels and six Digitally Controlled Oscillator (DCO) channels, allowing for flexible configuration as frequency synthesizers, jitter attenuators, or DCOs. The DPLLs can lock to external references or operate in free run, while the DCOs can be synchronized with DPLLs or operate independently. This device supports a wide range of applications, including core and access IP switches, synchronous Ethernet equipment, and wireless infrastructure for 4.5G and 5G networks. It meets stringent jitter and wander requirements as specified by ITU-T standards, making it suitable for high-speed Ethernet interfaces and Optical Transport Network (OTN) applications. The 8A34045E-003NLG offers output frequencies from 0.5Hz to 1GHz, with low jitter performance below 150fs RMS. It supports multiple output modes, including LVCMOS, LVDS, and CML, with selectable output swing and independent voltage levels. The device also features programmable phase offsets and automatic reference selection, enhancing its adaptability in various system designs. With a compact 72-VFQFPN package and advanced monitoring capabilities, the 8A34045E-003NLG is a robust solution for engineers seeking reliable clock generation and synchronization in complex digital systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8A34045E-003NLG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8A34045E-003NLG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34045E-003NLG
IC DPLL/DCO 4CH UNIV 72VFQFPN

IC DPLL/DCO 4CH UNIV 72VFQFPN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8A34045E-003NLG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8A34045E-003NLG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34045E-003NLG
IC DPLL/DCO 4CH UNIV 72VFQFPN

IC DPLL/DCO 4CH UNIV 72VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 8A34045E-003NLG 8A34045E-003NLG
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Frequency Translator; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08828-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers