Renesas Electronics Corporation Interface - Interface - Specialized - 89HT0816PYDBCG8 89HT0816PYDBCG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858510-89HT0816PYDBC G8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858510-89HT0816PYDBC G8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PYDBCG8 - 858510-89HT0816PYDBCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PYDBCG8
858510-89HT0816PYDBCG8
Interface - Interface - Specialized - 89HT0816PYDBCG8 858510-89HT0816PYDBCG8
Manufacturer: Renesas Electronics America Win Source Part Number: 858510-89HT0816PYDBC G8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 858510-89HT0816PYDBCG8
Features: Signal Retimer Interface 196-CABGA (15x15)
Package: Reel - TR
Package: 196-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Specialized - 89HT0816PYDBCG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0816PYDBCG8
Specialized 89HT0816PYDBCG8
Signal Retimer Interface 196-CABGA (15x15)

Signal Retimer Interface 196-CABGA (15x15)

Buy Now
Interface - Specialized - 89HT0816PYDBCG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0816PYDBCG8
Interface - Specialized 89HT0816PYDBCG8
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 858510-89HT0816PYDBCG8 89HT0816PYDBCG8 89HT0816PYDBCG8
Product Name Interface - Interface - Specialized - 89HT0816PYDBCG8 Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details