Renesas Electronics Corporation Interface Transceiver IC 89HPES24T3G2ZBBR8

Description
I/O Expansion Switch 676-Pin FCBGA Tray Product overview: 89HPES24T3G2ZBBR8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-89HPES24T3G2ZBBR 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
I/O Expansion Switch 676-Pin FCBGA Tray Product overview: 89HPES24T3G2ZBBR8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-89HPES24T3G2ZBBR 8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
754-89HPES24T3G2ZBBR8
Interface Transceiver IC 754-89HPES24T3G2ZBBR8
I/O Expansion Switch 676-Pin FCBGA Tray Product overview: 89HPES24T3G2ZBBR8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-89HPES24T3G2ZBBR 8 can be used for catalog matching and distributor lookup.

I/O Expansion Switch 676-Pin FCBGA Tray Product overview: 89HPES24T3G2ZBBR8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-89HPES24T3G2ZBBR8 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - 89HPES24T3G2ZBBR8 - 1041489-89HPES24T3G2ZBBR8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24T3G2ZBBR8
1041489-89HPES24T3G2ZBBR8
Interface - Interface - Specialized - 89HPES24T3G2ZBBR8 1041489-89HPES24T3G2ZBBR8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041489-89HPES24T3G2 ZBBR8 Length: 27 mm Mounting: SMD (SMT) Thickness: 3.4 mm Number of Pins: 676 Width: 27 mm Categories: Interface - Specialized Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041489-89HPES24T3G2ZBBR8
Length: 27 mm
Mounting: SMD (SMT)
Thickness: 3.4 mm
Number of Pins: 676
Width: 27 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-89HPES24T3G2ZBBR8 1041489-89HPES24T3G2ZBBR8
Product Name Interface Transceiver IC Interface - Interface - Specialized - 89HPES24T3G2ZBBR8
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - ADAV4422BSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - PEB20321H-V22 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, ISDN, V.110, X.30
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
2 suppliers