Renesas Electronics Corporation Signal Buffers, Repeaters, Splitters 89HP0604XZBAB

Description
Buffer, ReDriver 4 Channel 6.25Gbps 100-CABGA (9x9)
Description
Buffer, ReDriver 4 Channel 6.25Gbps 100-CABGA (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The 89HP0604XZBAB is a signal buffer and repeater designed to support high-speed data transmission in various applications, including PCI Express Gen 2, USB 3.0, and SAS/SATA systems. This device is capable of handling data rates up to 6.25 Gbps and features advanced receive equalization and transmit de-emphasis capabilities, which help to compensate for signal degradation over long distances. It supports multiple differential channels, configurable via I²C or control pins, and includes diagnostic features such as loss of signal detection and channel loopback capabilities. The device is optimized for minimizing jitter and maximizing signal integrity, making it suitable for use in environments with stringent performance requirements, such as blade servers, storage systems, and communication devices. Additionally, it offers power-saving modes to enhance energy efficiency during operation. Engineers considering this product should note its ability to extend cable lengths significantly while maintaining signal quality, which can simplify design challenges associated with high-speed interconnects.

Datasheet Summary
Powered by GS/AI

The 89HP0604XZBAB is a signal buffer and repeater designed to support high-speed data transmission in various applications, including PCI Express Gen 2, USB 3.0, and SAS/SATA systems. This device is capable of handling data rates up to 6.25 Gbps and features advanced receive equalization and transmit de-emphasis capabilities, which help to compensate for signal degradation over long distances. It supports multiple differential channels, configurable via I²C or control pins, and includes diagnostic features such as loss of signal detection and channel loopback capabilities. The device is optimized for minimizing jitter and maximizing signal integrity, making it suitable for use in environments with stringent performance requirements, such as blade servers, storage systems, and communication devices. Additionally, it offers power-saving modes to enhance energy efficiency during operation. Engineers considering this product should note its ability to extend cable lengths significantly while maintaining signal quality, which can simplify design challenges associated with high-speed interconnects.

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 89HP0604XZBAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
89HP0604XZBAB
Signal Buffers, Repeaters, Splitters 89HP0604XZBAB
Buffer, ReDriver 4 Channel 6.25Gbps 100-CABGA (9x9)

Buffer, ReDriver 4 Channel 6.25Gbps 100-CABGA (9x9)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 89HP0604XZBAB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
89HP0604XZBAB
Signal Buffers, Repeaters, Splitters 89HP0604XZBAB
IC REDRIVER I2C 4CH 100BGA

IC REDRIVER I2C 4CH 100BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 89HP0604XZBAB 89HP0604XZBAB
Product Name Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906142 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 863-1349-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details