Manufacturer: Renesas Electronics America
Win Source Part Number: 921018-89H32NT24BG2Z
Features: Switch Interfacing Interface 484-FCBGA (23x23)
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89H32NT24BG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA
IC INTFACE SPECIALIZED 484FCBGA
IC INTFACE SPECIALIZED 484FCBGA
Switch Interfacing Interface 484-FCBGA (23x23)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 921018-89H32NT24BG2ZCHLGI | 89H32NT24BG2ZCHLGI | 89H32NT24BG2ZCHLGI | 89H32NT24BG2ZCHLGI | 89H32NT24BG2ZCHLGI |
| Product Name | Interface - Interface - Specialized - 89H32NT24BG2ZCHLGI | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |