Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4051BTT-Q100,11

Description
Win Source Part Number: 1370815-HEF4051BTT-Q 100,11 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HEF4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370815-HEF4051BTT-Q 100,11 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HEF4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370815-HEF4051BTT-Q100,11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370815-HEF4051BTT-Q100,11
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370815-HEF4051BTT-Q100,11
Win Source Part Number: 1370815-HEF4051BTT-Q 100,11 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HEF4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz

Win Source Part Number: 1370815-HEF4051BTT-Q100,11
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: HEF4051
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
On-State Resistance (Max): 155Ohm
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 15V
-3db Bandwidth: 70MHz
Channel Capacitance (CS(off), CD(off)): 7.5pF
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -50dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTT-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4051BTT-Q100,11
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4051BTT-Q100,11
IC MUX 8:1 155OHM 16TSSOP

IC MUX 8:1 155OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HEF4051BTT-Q100,11 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
HEF4051BTT-Q100,11
Analog Switches, Multiplexers, Demultiplexers HEF4051BTT-Q100,11
IC MUX/DEMUX 8CH ANLG 16TSSOP

IC MUX/DEMUX 8CH ANLG 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370815-HEF4051BTT-Q100,11 HEF4051BTT-Q100,11 HEF4051BTT-Q100,11
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHC1G04GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Power Switch ICs - 216360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details