89H16T16AG2ZCHLI8 -- INTERFACE - SPECIALIZED
Renesas Electronics Corporation
Interface - Specialized
89H16T16AG2ZCHLI8
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
89H16T16AG2ZCHLI8 |
89H16T16AG2ZCHLI8 |
|
Product Name
|
Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Receiver; Sensor Interface; Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Device Type
Line / Bus Driver
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
View Details