89H16T16AG2ZCHL -- INTERFACE - SPECIALIZED
Renesas Electronics Corporation
Interface - Specialized
89H16T16AG2ZCHL
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
89H16T16AG2ZCHL |
89H16T16AG2ZCHL |
|
Product Name
|
Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Line / Bus Controller
Supply Voltage
Other; 3.135V ~ 3.465V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
5 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details