Clock Generator IC 160MHz 1 28-LCC (J-Lead)
IC CLK GENERATOR LVCMOS 28PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 870919BVI-01LFT | 870919BVI-01LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |