Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 859S0212BGILF

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319589-859S0212BGIL F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Multiplexer Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 96 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4146,-800-4146 Base Product Number: 859S0212 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319589-859S0212BGIL F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Multiplexer Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 96 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4146,-800-4146 Base Product Number: 859S0212 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1319589-859S0212BGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1319589-859S0212BGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1319589-859S0212BGILF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319589-859S0212BGIL F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Multiplexer Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 96 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4146,-800-4146 Base Product Number: 859S0212 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319589-859S0212BGILF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Multiplexer
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 96
Mounting: Surface Mount
Input: CML, LVDS, LVPECL
Output: LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-4146,-800-4146
Base Product Number: 859S0212
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Clock/Timing - Clock Buffers, Drivers - 859S0212BGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
859S0212BGILF
Clock/Timing - Clock Buffers, Drivers 859S0212BGILF
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1319589-859S0212BGILF 859S0212BGILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-M64-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 84-BLGA Module
Supply Voltage 1.08 to 3.63 volts
View Details
2 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 - 1206127-BQ4830YMA-85 - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details