Win Source Part Number: 1010791-854S006AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 1.7 GHz
Number of Circuits: 1
Standard Package: 62
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS854S006AGILF-ND,8
Base Product Number: 854S006
FANOUT BUFFER, 1.7GHZ, TSSOP-24; Clock IC Type:Fanout Buffer; Frequency:1.7GHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:6 1.7GHZ 24TSSOP
IC CLK BUFFER 1:6 1.7GHZ 24TSSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1010791-854S006AGILF | 47AC2754 | 854S006AGILF | 854S006AGILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 1.7Ghz, Tssop-24; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 24-TSSOP (0.173", 4.40mm Width) | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 3.13 to 3.46 volts | 2.38 to 3.46 volts |