Renesas Electronics Corporation Clock Buffers, Drivers 8536CGI-33LF

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1962-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1962-5-ND
Clock Buffers, Drivers 800-1962-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321480-8536CGI-33LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321480-8536CGI-33LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321480-8536CGI-33LF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321480-8536CGI-33LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 266 MHz Number of Circuits: 1 Standard Package: 74 Mounting: Surface Mount Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8536CGI-33LF,800- 1962-5,ICS8536CGI33L F,ICS8536CGI-33LF-ND Base Product Number: 8536C Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321480-8536CGI-33LF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 266 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: Surface Mount
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8536CGI-33LF,800-1962-5,ICS8536CGI33LF,ICS8536CGI-33LF-ND
Base Product Number: 8536C
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8536CGI-33LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8536CGI-33LF
Clock/Timing - Clock Buffers, Drivers 8536CGI-33LF
IC CLK BUFFER 2:6 266MHZ 20TSSOP

IC CLK BUFFER 2:6 266MHZ 20TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8536CGI-33LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8536CGI-33LF
Clock Buffers, Drivers 8536CGI-33LF
IC CLK BUFFER 2:6 266MHZ 20TSSOP

IC CLK BUFFER 2:6 266MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1962-5-ND 1321480-8536CGI-33LF 8536CGI-33LF 8536CGI-33LF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVCMOS, LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07287-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - CG7473AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details