"Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 266MHz 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319598-8535AG-21LF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 266 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: Surface Mount
Input: LVCMOS, LVTTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8535AG-21LF,ICS85
Base Product Number: 8535A
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 2:2 266MHZ 14TSSOP
IC CLK BUFFER 2:2 266MHZ 14TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2394-5-ND | 1319598-8535AG-21LF | 8535AG-21LF | 8535AG-21LF |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |