Renesas Electronics Corporation Clock Buffers, Drivers 8525BGLF

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8525BGLF-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8525BGLF-ND
Clock Buffers, Drivers 8525BGLF-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1381198-8525BGLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1381198-8525BGLF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1381198-8525BGLF
Win Source Part Number: 1381198-8525BGLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 266 MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVHSTL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 8525B Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 74 pcs

Win Source Part Number: 1381198-8525BGLF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 266 MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVHSTL
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 8525B
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 74 pcs

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8525BGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8525BGLF
Clock/Timing - Clock Buffers, Drivers 8525BGLF
IC CLK BUFFER 2:4 266MHZ 20TSSOP

IC CLK BUFFER 2:4 266MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8525BGLF-ND 1381198-8525BGLF 8525BGLF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface HSTL HSTL; LVHSTL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13270-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers