Renesas Electronics Corporation Clock Buffers, Drivers 83905AGLF

Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1115-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1115-5-ND
Clock Buffers, Drivers 800-1115-5-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGLF
858374-83905AGLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGLF 858374-83905AGLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858374-83905AGLF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS83905 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1115, 800-1115-5, 800-1115-ND, ICS83905AGLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 858374-83905AGLF
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS83905
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1115, 800-1115-5, 800-1115-ND, ICS83905AGLF

Buy Now Datasheet
Clock Buffers, Drivers - 83905AGLF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
83905AGLF
Clock Buffers, Drivers 83905AGLF
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 83905AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83905AGLF
Clock/Timing - Clock Buffers, Drivers 83905AGLF
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1115-5-ND 858374-83905AGLF 83905AGLF 83905AGLF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGLF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.6 to 3.46 volts 1.6 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - 1160548-CDC2509PWRG4 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
View Details
4 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY22393FXCT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
6 suppliers