CY22393 - Programmable Clocks
IC CLOCK GENERATOR 16TSSOP Product overview: CY22393FXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22393FXCT can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GEN PROG 16-TSSOP
IC CLOCK GEN PROG 16-TSSOP
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22393FXCT | 728-CY22393FXCT | 448-CY22393FXCTTR-ND | CY22393FXCT | CY22393FXCT | CY22393FXCT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SOP; SSOP | Tape & Reel (TR) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS |