Clock Fanout Buffer (Distribution) IC 1:16 150MHz 32-VFQFN Exposed Pad
IC CLK BUF 1:16 150MHZ 32VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 8316AKLF-ND | 8316AKLF |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |