Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYLF 8312AYLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908516-8312AYLF Operating Temperature Range: 0°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8312 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1111, ICS8312AYLF
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908516-8312AYLF Operating Temperature Range: 0°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8312 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1111, ICS8312AYLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYLF - 908516-8312AYLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYLF
908516-8312AYLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYLF 908516-8312AYLF
Manufacturer: Renesas Electronics America Win Source Part Number: 908516-8312AYLF Operating Temperature Range: 0°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8312 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1111, ICS8312AYLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 908516-8312AYLF
Operating Temperature Range: 0°C ~ 85°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8312
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1111, ICS8312AYLF

Buy Now Datasheet
Clock Buffers, Drivers - 800-1111-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1111-ND
Clock Buffers, Drivers 800-1111-ND
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP

Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8312AYLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8312AYLF
Clock/Timing - Clock Buffers, Drivers 8312AYLF
IC CLK BUFFER 1:12 250MHZ 32TQFP

IC CLK BUFFER 1:12 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 908516-8312AYLF 800-1111-ND 8312AYLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYLF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 32-TQFP (7x7) Surface Mount; 32-LQFP Surface Mount; Surface Mount
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers