Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 908505-82V3285EQG
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)
Package: 100-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 82V3285
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT82V3285EQG, IDT82V3285EQG-ND
IC PLL WAN SE STRATUM 100TQFP Product overview: 82V3285EQG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3285EQG can be used for catalog matching and distributor lookup.
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)
IC PLL WAN SE STRATUM 100TQFP
IC PLL WAN SE STRATUM 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 82V3285EQG-ND | 908505-82V3285EQG | 763-82V3285EQG | 82V3285EQG | 82V3285EQG | 668-82V3285EQG |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - 82V3285EQG | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | IC PLL WAN SE STRATUM 100TQFP |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Bus Interface | PECL | CMOS, LVDS, PECL | CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL | |||
| Package Type | Surface Mount; 100-LQFP Exposed Pad | Surface Mount; 100-TQFP (14x14) | Tray | Surface Mount; 100-LQFP Exposed Pad | Surface Mount; Surface Mount | 100-LQFP Exposed Pad |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |