Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2082PFG

Description
Win Source Part Number: 987878-82V2082PFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 45 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2082PFG-ND,IDT 82V2082PFG Base Product Number: 82V2082
Request a Quote Datasheet
Description
Win Source Part Number: 987878-82V2082PFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 45 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2082PFG-ND,IDT 82V2082PFG Base Product Number: 82V2082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 987878-82V2082PFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
987878-82V2082PFG
Integrated Circuits (ICs) - Interface - Telecom 987878-82V2082PFG
Win Source Part Number: 987878-82V2082PFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 45 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2082PFG-ND,IDT 82V2082PFG Base Product Number: 82V2082

Win Source Part Number: 987878-82V2082PFG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: LIU
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V2082PFG-ND,IDT82V2082PFG
Base Product Number: 82V2082

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-82V2082PFG
Interface Transceiver IC 702-82V2082PFG
IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PFG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82V2082PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2082PFG
Integrated Circuits (ICs) - Interface - Telecom 82V2082PFG
IC TELECOM INTERFACE 80TQFP

IC TELECOM INTERFACE 80TQFP

Supplier's Site
Telecom 82V2082PFG
IC TELECOM INTERFACE 80TQFP

IC TELECOM INTERFACE 80TQFP

Supplier's Site Datasheet
Telecom - 82V2082PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82V2082PFG
Telecom 82V2082PFG
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 987878-82V2082PFG 702-82V2082PFG 82V2082PFG 82V2082PFG 82V2082PFG
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9887AKSZ-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details