Renesas Electronics Corporation Interface Transceiver IC 82V2058XDAG

Description
TQFP 20.00X20.00X1.40 MM, 0.50MM Product overview: 82V2058XDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2058XDAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
TQFP 20.00X20.00X1.40 MM, 0.50MM Product overview: 82V2058XDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2058XDAG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-82V2058XDAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82V2058XDAG
Interface Transceiver IC 702-82V2058XDAG
TQFP 20.00X20.00X1.40 MM, 0.50MM Product overview: 82V2058XDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2058XDAG can be used for catalog matching and distributor lookup.

TQFP 20.00X20.00X1.40 MM, 0.50MM Product overview: 82V2058XDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2058XDAG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1198431-82V2058XDAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1198431-82V2058XDAG
Integrated Circuits (ICs) - Interface - Telecom 1198431-82V2058XDAG
Win Source Part Number: 1198431-82V2058XDAG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 8 Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 1.6 W Function: Line Interface Unit (LIU) Interface: JTAG, Serial Current - Supply: 60mA Voltage - Supply: 3.13V ~ 3.47V Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-82V2058XDAG Base Product Number: 82V2058

Win Source Part Number: 1198431-82V2058XDAG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 8
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 1.6 W
Function: Line Interface Unit (LIU)
Interface: JTAG, Serial
Current - Supply: 60mA
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-82V2058XDAG
Base Product Number: 82V2058

Buy Now
Telecom - 82V2058XDAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 144-TQFP (20x20)

Telecom IC Line Interface Unit (LIU) 144-TQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - 82V2058XDAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2058XDAG
Integrated Circuits (ICs) - Interface - Telecom 82V2058XDAG
Integrated Circuits (ICs) - Interface - Telecom

Integrated Circuits (ICs) - Interface - Telecom

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-82V2058XDAG 1198431-82V2058XDAG 82V2058XDAG 82V2058XDAG
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914991P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
16-bit bus transceiver; 3-state - 74ABT16245BDGG,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Modems - ICs and Modules - SI2415-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers