Manufacturer: Renesas Electronics America
Win Source Part Number: 921012-82V2048BBG
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 160-PBGA (15x15)
Package: 160-BGA
Package: Tray
Mounting: Surface Mount
Family Name: 82V2048
Categories: Integrated Circuits (ICs)
Case / Package: 160-PBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT82V2048BBG, IDT82V2048BBG-ND
IC TELECOM INTERFACE 160BGA Product overview: 82V2048BBG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2048BBG can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 160BGA
IC TELECOM INTERFACE 160BGA
Telecom IC Line Interface Unit (LIU) 160-PBGA (15x15)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 921012-82V2048BBG | 702-82V2048BBG | 82V2048BBG | 82V2048BBG | 82V2048BBG |
| Product Name | Interface - Interface - Telecom - 82V2048BBG | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 160-PBGA (15x15) | Tray | 160-BGA | BGA | BGA; 160-BGA |