Renesas Electronics Corporation Interface - Interface - Telecom - 82P5088BBG8 82P5088BBG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908501-82P5088BBG8 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17) Package: 256-BGA Package: Reel - TR Mounting: Surface Mount Family Name: 82P5088 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT82P5088BBG8, IDT82P5088BBG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908501-82P5088BBG8 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17) Package: 256-BGA Package: Reel - TR Mounting: Surface Mount Family Name: 82P5088 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT82P5088BBG8, IDT82P5088BBG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82P5088BBG8 - 908501-82P5088BBG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82P5088BBG8
908501-82P5088BBG8
Interface - Interface - Telecom - 82P5088BBG8 908501-82P5088BBG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908501-82P5088BBG8 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17) Package: 256-BGA Package: Reel - TR Mounting: Surface Mount Family Name: 82P5088 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT82P5088BBG8, IDT82P5088BBG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908501-82P5088BBG8
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)
Package: 256-BGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 82P5088
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT82P5088BBG8, IDT82P5088BBG8-ND

Buy Now Datasheet
Interface Transceiver IC - 702-82P5088BBG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82P5088BBG8
Interface Transceiver IC 702-82P5088BBG8
IC TELECOM INTERFACE 256BGA Product overview: 82P5088BBG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P5088BBG8 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: 82P5088BBG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P5088BBG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82P5088BBG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82P5088BBG8
Integrated Circuits (ICs) - Interface - Telecom 82P5088BBG8
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Telecom - 82P5088BBG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)

Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908501-82P5088BBG8 702-82P5088BBG8 82P5088BBG8 82P5088BBG8
Product Name Interface - Interface - Telecom - 82P5088BBG8 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 256-PBGA (17x17) Tape & Reel (TR) BGA BGA; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - AD9985KSTZ-140 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details