Renesas Electronics Corporation Interface Transceiver IC 82P2282PFG8

Description
IC TELECOM INTERFACE 100TQFP Product overview: 82P2282PFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2282PFG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 100TQFP Product overview: 82P2282PFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2282PFG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-82P2282PFG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82P2282PFG8
Interface Transceiver IC 702-82P2282PFG8
IC TELECOM INTERFACE 100TQFP Product overview: 82P2282PFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2282PFG8 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 100TQFP Product overview: 82P2282PFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2282PFG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface Telecom -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Telecom
Integrated Circuits (ICs) Interface Telecom
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Telecom Package: Tape & Reel (TR) Product Status: Active Function: Transceiver Interface: SPI Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 100-LQFP

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Telecom
Package: Tape & Reel (TR)
Product Status: Active
Function: Transceiver
Interface: SPI
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 100-LQFP

Buy Now Datasheet
Telecom - 82P2282PFG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 100-TQFP (14x20)

Telecom IC Transceiver 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82P2282PFG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82P2282PFG8
Integrated Circuits (ICs) - Interface - Telecom 82P2282PFG8
IC TELECOM INTERFACE 100TQFP

IC TELECOM INTERFACE 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-82P2282PFG8 82P2282PFG8 82P2282PFG8
Product Name Interface Transceiver IC Integrated Circuits (ICs) Interface Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2048 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Modems - ICs and Modules - SI2434-D-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers