IC PCM CODEC QUAD MPI 52QFP Product overview: 821034DNG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-821034DNG can be used for catalog matching and distributor lookup.
PCM, Filter Interface PCM Audio Interface 52-PQFP (14x14)
IC PCM CODEC QUAD MPI 52QFP
PCM, Filter Interface PCM Audio Interface 52-PQFP (14x14)
AUDIO CODEC, PCM/FILTER, QFP-52; Audio CODEC Type:PCM / Filter; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:-; Audio IC Case Style:QFP; No. of Pins:52Pins; No. of InputRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-821034DNG | 800-3634-ND | 821034DNG | 821034DNG | 821034DNG | 47AC2739 |
| Product Name | Quad Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | CODECS | Audio Codec, Pcm/filter, Qfp-52; Audio Codec Type Renesas |
| Device Type | Transceiver | Codec | Sensor Interface; Codec | Codec | PCM, Filter | Codec |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray | 52-BQFP | QFP; 52-BQFP | QFP; 52-BQFP |