Renesas Electronics Corporation CODECS 821024J8

Description
IC PCM CODEC QUAD NONPROG 32PLCC
Datasheet
Description
IC PCM CODEC QUAD NONPROG 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS 821024J8
IC PCM CODEC QUAD NONPROG 32PLCC

IC PCM CODEC QUAD NONPROG 32PLCC

Supplier's Site Datasheet
CODECS - 821024J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
821024J8
CODECS 821024J8
PCM, Filter Interface PCM Audio Interface 32-PLCC (14x11.46)

PCM, Filter Interface PCM Audio Interface 32-PLCC (14x11.46)

Buy Now Datasheet
Interface - CODECs - 821024J8 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
821024J8
Interface - CODECs 821024J8
IC PCM CODEC QUAD NONPROG 32PLCC

IC PCM CODEC QUAD NONPROG 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 821024J8 821024J8 821024J8
Product Name CODECS CODECS Interface - CODECs
Device Type PCM, Filter Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1128780-SI3233-C-FMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers