Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 810251AGILF

Description
"Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) IC 25MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) IC 25MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-2381-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2381-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2381-5-ND
"Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) IC 25MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) IC 25MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 810251AGILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
810251AGILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 810251AGILF
IC JITTER ATTEN 16TSSOP

IC JITTER ATTEN 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 810251AGILF - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
810251AGILF
Clock Generators, PLLs, Frequency Synthesizers 810251AGILF
IC VCXO SYNC ETH ATTEN 16-TSSOP

IC VCXO SYNC ETH ATTEN 16-TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810251AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
810251AGILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 810251AGILF
IC VCXO SYNC ETH ATTEN 16-TSSOP

IC VCXO SYNC ETH ATTEN 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2381-5-ND 810251AGILF 810251AGILF 810251AGILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO); Clock Generator Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO); Clock Generator Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO); Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers