Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ ADF4212BRUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910292-ADF4212BRUZ Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer (RF/IF) IC 2.7GHz 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910292-ADF4212BRUZ Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer (RF/IF) IC 2.7GHz 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ
910292-ADF4212BRUZ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ 910292-ADF4212BRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910292-ADF4212BRUZ Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer (RF/IF) IC 2.7GHz 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910292-ADF4212BRUZ
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer (RF/IF) IC 2.7GHz 20-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ADF4212BRUZ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ADF4212BRUZ
IC PLL FREQ SYNTHESIZER 20-TSSOP

IC PLL FREQ SYNTHESIZER 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910292-ADF4212BRUZ ADF4212BRUZ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801SXC-033T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers