IC CLK SYNC DL VCXO PLL 32 VFQFN
Video Clock/Frequency Generator, Translator, Jitter Attenuator, Multiplexer IC 175MHz 1 Output 32-VFQFPN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 810001BK-22LF | 810001BK-22LF |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Frequency | 175 MHz | 175 MHz |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |