Renesas Electronics Corporation Embedded - Embedded - Microprocessors - 79RC32T355-150DHGI 79RC32T355-150DHGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908462-79RC32T355-15 0DHGI Series: Interprise™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 150MHz 208-PQFP (28x28) Core Processor: MIPS-II Speed: 150MHz Package: Tray Package: 208-BFQFP Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: IDT79RC32T355-150DHG I, IDT79RC32T355-150DHG I-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908462-79RC32T355-15 0DHGI Series: Interprise™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 150MHz 208-PQFP (28x28) Core Processor: MIPS-II Speed: 150MHz Package: Tray Package: 208-BFQFP Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: IDT79RC32T355-150DHG I, IDT79RC32T355-150DHG I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32T355-150DHGI - 908462-79RC32T355-150DHGI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32T355-150DHGI
908462-79RC32T355-150DHGI
Embedded - Embedded - Microprocessors - 79RC32T355-150DHGI 908462-79RC32T355-150DHGI
Manufacturer: Renesas Electronics America Win Source Part Number: 908462-79RC32T355-15 0DHGI Series: Interprise™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 150MHz 208-PQFP (28x28) Core Processor: MIPS-II Speed: 150MHz Package: Tray Package: 208-BFQFP Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: IDT79RC32T355-150DHG I, IDT79RC32T355-150DHG I-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908462-79RC32T355-150DHGI
Series: Interprise™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS-II Microprocessor IC series 1 Core, 32-Bit 150MHz 208-PQFP (28x28)
Core Processor: MIPS-II
Speed: 150MHz
Package: Tray
Package: 208-BFQFP
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Other Part Number: IDT79RC32T355-150DHGI, IDT79RC32T355-150DHGI-ND

Buy Now Datasheet
150MHZ Embedded Microprocessor MPU - 694-79RC32T355-150DHGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-79RC32T355-150DHGI
150MHZ Embedded Microprocessor MPU 694-79RC32T355-150DHGI
IC MPU INTERPRISE 150MHZ 208QFP Product overview: 79RC32T355-150DHGI from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T355-150DH GI can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 150MHZ 208QFP Product overview: 79RC32T355-150DHGI from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T355-150DHGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 79RC32T355-150DHGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
79RC32T355-150DHGI
Integrated Circuits (ICs) - Embedded - Microprocessors 79RC32T355-150DHGI
IC MPU INTERPRISE 150MHZ 208QFP

IC MPU INTERPRISE 150MHZ 208QFP

Supplier's Site
Embedded - Microprocessors - 79RC32T355-150DHGI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
79RC32T355-150DHGI
Embedded - Microprocessors 79RC32T355-150DHGI
IC MPU INTERPRISE 150MHZ 208QFP

IC MPU INTERPRISE 150MHZ 208QFP

Supplier's Site Datasheet
Microprocessors - 79RC32T355-150DHGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
79RC32T355-150DHGI
Microprocessors 79RC32T355-150DHGI
MIPS-II Microprocessor IC Interprise™ 1 Core, 32-Bit 150MHz 208-PQFP (28x28)

MIPS-II Microprocessor IC Interprise™ 1 Core, 32-Bit 150MHz 208-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 908462-79RC32T355-150DHGI 694-79RC32T355-150DHGI 79RC32T355-150DHGI 79RC32T355-150DHGI 79RC32T355-150DHGI
Product Name Embedded - Embedded - Microprocessors - 79RC32T355-150DHGI 150MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type QFP; Other; 208-PQFP (28x28) Other; Tray QFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers