Renesas Electronics Corporation Embedded - Embedded - Microprocessors - 79RC32T336-180BC 79RC32T336-180BC

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027710-79RC32T336-1 80BC Packaging: Bulk Number of Pins: 256 Categories: Embedded - Microprocessors Max Frequency: 180 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: MIPS
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027710-79RC32T336-1 80BC Packaging: Bulk Number of Pins: 256 Categories: Embedded - Microprocessors Max Frequency: 180 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: MIPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32T336-180BC - 1027710-79RC32T336-180BC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32T336-180BC
1027710-79RC32T336-180BC
Embedded - Embedded - Microprocessors - 79RC32T336-180BC 1027710-79RC32T336-180BC
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027710-79RC32T336-1 80BC Packaging: Bulk Number of Pins: 256 Categories: Embedded - Microprocessors Max Frequency: 180 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: MIPS

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027710-79RC32T336-180BC
Packaging: Bulk
Number of Pins: 256
Categories: Embedded - Microprocessors
Max Frequency: 180 MHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Core Architecture: MIPS

Buy Now
32-bit 180MHz 3.3V Embedded Microprocessor MPU - 694-79RC32T336-180BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 180MHz 3.3V Embedded Microprocessor MPU
694-79RC32T336-180BC
32-bit 180MHz 3.3V Embedded Microprocessor MPU 694-79RC32T336-180BC
MPU RC32300 RISC 32-Bit 180MHz 3.3V 256-Pin CABGA Product overview: 79RC32T336-180BC from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 180MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T336-180BC can be used for catalog matching and distributor lookup.

MPU RC32300 RISC 32-Bit 180MHz 3.3V 256-Pin CABGA Product overview: 79RC32T336-180BC from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 180MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T336-180BC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1027710-79RC32T336-180BC 694-79RC32T336-180BC
Product Name Embedded - Embedded - Microprocessors - 79RC32T336-180BC 32-bit 180MHz 3.3V Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details