Renesas Electronics Corporation 266MHZ Embedded Microprocessor MPU 79RC32K438-266BB

Description
IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-79RC32K438-266BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-79RC32K438-266BB
266MHZ Embedded Microprocessor MPU 694-79RC32K438-266BB
IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BB can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - 79RC32K438-266BB - 908459-79RC32K438-266BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-266BB
908459-79RC32K438-266BB
Embedded - Embedded - Microprocessors - 79RC32K438-266BB 908459-79RC32K438-266BB
Manufacturer: Renesas Electronics America Win Source Part Number: 908459-79RC32K438-26 6BB Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 266MHz 416-PBGA (27x27) Core Processor: MIPS32 Speed: 266MHz Package: Tray Package: 416-BGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32K438-266BB, IDT79RC32K438-266BB- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908459-79RC32K438-266BB
Series: Interprise™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 266MHz 416-PBGA (27x27)
Core Processor: MIPS32
Speed: 266MHz
Package: Tray
Package: 416-BGA
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: IDT79RC32K438-266BB, IDT79RC32K438-266BB-ND

Buy Now Datasheet
Embedded - Microprocessors - 79RC32K438-266BB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
79RC32K438-266BB
Embedded - Microprocessors 79RC32K438-266BB
IC MPU INTERPRISE 266MHZ 416BGA

IC MPU INTERPRISE 266MHZ 416BGA

Supplier's Site Datasheet
Microprocessors - 79RC32K438-266BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
79RC32K438-266BB
Microprocessors 79RC32K438-266BB
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 266MHz 416-PBGA (27x27)

MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 266MHz 416-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-79RC32K438-266BB 908459-79RC32K438-266BB 79RC32K438-266BB 79RC32K438-266BB
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 79RC32K438-266BB Embedded - Microprocessors Microprocessors
Microprocessor Family 79RC32 MIPS; MIPS32 MIPS32
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Microprocessor MPU - 694-D8243 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details