Texas Instruments DM385 DaVinci Digital Media Processor DM385AAARD21F

Description
DaVinci Digital Media Processor 609-FCBGA
Request a Quote
Description
DaVinci Digital Media Processor 609-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DM385 DaVinci Digital Media Processor is a high-performance system-on-chip designed for digital media applications such as IP cameras, video conferencing, and embedded vision systems. It features a 1000-MHz ARM Cortex-A8 processor, 256KB of L2 cache with ECC, and a HDVICPv2 engine supporting H.264, MPEG-2, VC-1, and JPEG encoding and decoding. The device includes a 165-MHz HD video processing subsystem with dual HDMI 1.3 outputs, a 32-bit DDR2/DDR3/DDR3L memory interface, and multiple peripherals including USB 2.0, PCI Express 2.0, Gigabit Ethernet, and serial interfaces. It is packaged in a 609-pin FCCSP (AAR) package with 0.5-mm ball spacing and operates from -40°C to 95°C. The part is obsolete and no longer in production.

Datasheet Summary
Powered by GS/AI

The DM385 DaVinci Digital Media Processor is a high-performance system-on-chip designed for digital media applications such as IP cameras, video conferencing, and embedded vision systems. It features a 1000-MHz ARM Cortex-A8 processor, 256KB of L2 cache with ECC, and a HDVICPv2 engine supporting H.264, MPEG-2, VC-1, and JPEG encoding and decoding. The device includes a 165-MHz HD video processing subsystem with dual HDMI 1.3 outputs, a 32-bit DDR2/DDR3/DDR3L memory interface, and multiple peripherals including USB 2.0, PCI Express 2.0, Gigabit Ethernet, and serial interfaces. It is packaged in a 609-pin FCCSP (AAR) package with 0.5-mm ball spacing and operates from -40°C to 95°C. The part is obsolete and no longer in production.

Suppliers

Company
Product
Description
Supplier Links
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Dallas, TX, United States
DM385 DaVinci Digital Media Processor
DM385AAARD21F
DM385 DaVinci Digital Media Processor DM385AAARD21F
DaVinci Digital Media Processor 609-FCBGA

DaVinci Digital Media Processor 609-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microprocessor Chips (MPU)
Product Number DM385AAARD21F
Product Name DM385 DaVinci Digital Media Processor
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
Package Type Other; FCBGA
Clock Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers