Renesas Electronics Corporation Embedded - Embedded - Microprocessors - 79RC32K438-233BB 79RC32K438-233BB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908458-79RC32K438-23 3BB Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 233MHz 416-PBGA (27x27) Core Processor: MIPS32 Speed: 233MHz Package: Tray Package: 416-BGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32K438-233BB, IDT79RC32K438-233BB- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908458-79RC32K438-23 3BB Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 233MHz 416-PBGA (27x27) Core Processor: MIPS32 Speed: 233MHz Package: Tray Package: 416-BGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32K438-233BB, IDT79RC32K438-233BB- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32K438-233BB - 908458-79RC32K438-233BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-233BB
908458-79RC32K438-233BB
Embedded - Embedded - Microprocessors - 79RC32K438-233BB 908458-79RC32K438-233BB
Manufacturer: Renesas Electronics America Win Source Part Number: 908458-79RC32K438-23 3BB Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 233MHz 416-PBGA (27x27) Core Processor: MIPS32 Speed: 233MHz Package: Tray Package: 416-BGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32K438-233BB, IDT79RC32K438-233BB- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908458-79RC32K438-233BB
Series: Interprise™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 233MHz 416-PBGA (27x27)
Core Processor: MIPS32
Speed: 233MHz
Package: Tray
Package: 416-BGA
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: IDT79RC32K438-233BB, IDT79RC32K438-233BB-ND

Buy Now Datasheet
233MHZ Embedded Microprocessor MPU - 694-79RC32K438-233BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
233MHZ Embedded Microprocessor MPU
694-79RC32K438-233BB
233MHZ Embedded Microprocessor MPU 694-79RC32K438-233BB
IC MPU INTERPRISE 233MHZ 416BGA Product overview: 79RC32K438-233BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 233MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-233BB can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 233MHZ 416BGA Product overview: 79RC32K438-233BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 233MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-233BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 79RC32K438-233BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
79RC32K438-233BB
Microprocessors 79RC32K438-233BB
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 233MHz 416-PBGA (27x27)

MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 233MHz 416-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - 79RC32K438-233BB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
79RC32K438-233BB
Embedded - Microprocessors 79RC32K438-233BB
IC MPU INTERPRISE 233MHZ 416BGA

IC MPU INTERPRISE 233MHZ 416BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 908458-79RC32K438-233BB 694-79RC32K438-233BB 79RC32K438-233BB 79RC32K438-233BB
Product Name Embedded - Embedded - Microprocessors - 79RC32K438-233BB 233MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 416-PBGA (27x27) Other; 416-BGA BGA; Other; 416-BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details