Renesas Electronics Corporation 3.6V Interface Transceiver IC 74LVCR162245APAG8

Description
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVCR162245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCR162245APAG 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVCR162245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCR162245APAG 8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74LVCR162245A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and 5V tolerant I/O, designed for asynchronous communication between 3.3V and 5V buses. It is available in SSOP and TSSOP packages, supports hot insertion, and features balanced drivers capable of sourcing or sinking ±12mA. All inputs and outputs are 5V tolerant, enabling use in mixed-voltage systems. The device operates over an industrial temperature range of -40°C to +85°C, with quiescent power consumption of 10μA typ. at 3.6V. Input hysteresis is 100mV for improved noise margin, and it meets ESD protection levels of >2000V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

The IDT74LVCR162245A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and 5V tolerant I/O, designed for asynchronous communication between 3.3V and 5V buses. It is available in SSOP and TSSOP packages, supports hot insertion, and features balanced drivers capable of sourcing or sinking ±12mA. All inputs and outputs are 5V tolerant, enabling use in mixed-voltage systems. The device operates over an industrial temperature range of -40°C to +85°C, with quiescent power consumption of 10μA typ. at 3.6V. Input hysteresis is 100mV for improved noise margin, and it meets ESD protection levels of >2000V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVCR162245APAG8
3.6V Interface Transceiver IC 704-74LVCR162245APAG8
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVCR162245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCR162245APAG 8 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVCR162245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCR162245APAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74LVCR162245APAG8
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers