Renesas Electronics Corporation 3.6V Interface Transceiver IC 74LVCH32245ABF8

Description
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74LVCH32245ABF8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH32245ABF8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74LVCH32245ABF8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH32245ABF8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVCH32245ABF8 is a 32-bit bus transceiver with 3-state outputs, designed for asynchronous communication between 3.3V and 5V buses in mixed-voltage systems. It is housed in a 96-ball LFBGA package and operates over an industrial temperature range of -40°C to +85°C. All I/O pins are 5V tolerant, supporting hot insertion and bus-hold functionality to eliminate external pull-up/down resistors. The device features balanced output drivers with ±24mA drive strength and static power consumption of 0.4μW typical. Input and output capacitance are specified at 4.5pF to 6pF and 6.5pF to 8pF, respectively. It meets ESD protection standards of >2000V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

The 74LVCH32245ABF8 is a 32-bit bus transceiver with 3-state outputs, designed for asynchronous communication between 3.3V and 5V buses in mixed-voltage systems. It is housed in a 96-ball LFBGA package and operates over an industrial temperature range of -40°C to +85°C. All I/O pins are 5V tolerant, supporting hot insertion and bus-hold functionality to eliminate external pull-up/down resistors. The device features balanced output drivers with ±24mA drive strength and static power consumption of 0.4μW typical. Input and output capacitance are specified at 4.5pF to 6pF and 6.5pF to 8pF, respectively. It meets ESD protection standards of >2000V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
3.6V Interface Transceiver IC - 704-74LVCH32245ABF8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVCH32245ABF8
3.6V Interface Transceiver IC 704-74LVCH32245ABF8
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74LVCH32245ABF8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH32245ABF8 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74LVCH32245ABF8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH32245ABF8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74LVCH32245ABF8
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 55500EFD/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC44
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 1727-74ALVCH16501DGGYCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers