The IDT74LVC162244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs and 5V tolerant I/O, designed for mixed-voltage systems. It is available in SSOP and TSSOP packages, operates over an industrial temperature range of -40°C to +85°C, and features balanced output drivers capable of sourcing or sinking ±12mA. All inputs and outputs are compatible with 5V logic levels while operating from a 2.7V to 3.6V supply. Static power consumption is 0.4μW typical. The device supports true outputs and active-low output-enable inputs, with output skew typically under 250ps.
IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74LVC162244APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC162244APVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC162244APVG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |