Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 74LS373P-E

Description
Win Source Part Number: 1040514-74LS373P-E Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Package: Bulk Standard Package: 1,000 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 2.6mA Independent Circuits: 1 Delay Time - Propagation: 20ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74LS373P-E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040514-74LS373P-E Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Package: Bulk Standard Package: 1,000 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 2.6mA Independent Circuits: 1 Delay Time - Propagation: 20ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74LS373P-E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1040514-74LS373P-E
Integrated Circuits (ICs) - Logic - Latches 1040514-74LS373P-E
Win Source Part Number: 1040514-74LS373P-E Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Package: Bulk Standard Package: 1,000 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 2.6mA Independent Circuits: 1 Delay Time - Propagation: 20ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74LS373P-E Product Status: Obsolete

Win Source Part Number: 1040514-74LS373P-E
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Package: Bulk
Standard Package: 1,000
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 2.6mA
Independent Circuits: 1
Delay Time - Propagation: 20ns
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -20°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-74LS373P-E
Product Status: Obsolete

Buy Now
Latches - 74LS373P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS373P-E
Latches 74LS373P-E
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LS373P-E
Integrated Circuits (ICs) - Logic - Latches 74LS373P-E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - 74LS373P-E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LS373P-E
Logic - Latches 74LS373P-E
IC LATCH FLIP FLOP REGISTER DIP

IC LATCH FLIP FLOP REGISTER DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1040514-74LS373P-E 74LS373P-E 74LS373P-E 74LS373P-E
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 2.6 mA 2.6 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ATPACT - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVC573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details