Integrated Device Technology Octal Latched Transceiver 74FCT543ATQG

Description
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C
Datasheet
Description
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Latched Transceiver - 74FCT543ATQG - Integrated Device Technology
San Jose, CA, USA
Octal Latched Transceiver
74FCT543ATQG
Octal Latched Transceiver 74FCT543ATQG
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C

The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT543ATQG
Product Name Octal Latched Transceiver
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373D,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Latches - IDT74FCT841HAP - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers