D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
IC TRANSP LATCH OCTAL 20-QSOP
IC D-TYPE TRANSP SGL 8:8 20QSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74FCT573ATQG8-ND | 74FCT573ATQG8 | 74FCT573ATQG8 | 74FCT573ATQG8 |
| Product Name | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 48 mA | 48 mA |