QS74FCT16841CTPV -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT16841CTPV
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT16841CTPV |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5V; 5
Operating Current
7 mA
Propagation Delay
22 ns
View Details
3 suppliers
Latch Type
D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
Integrated Device Technology
Supply Voltage
2.3V ~ 3.6V
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
3 suppliers