Renesas Electronics Corporation Latches 74FCT573ATQG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT573ATQG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - 74FCT573ATQG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573ATQG
Logic - Latches 74FCT573ATQG
IC TRANSP LATCH OCTAL 20-QSOP

IC TRANSP LATCH OCTAL 20-QSOP

Supplier's Site Datasheet
Latches - 74FCT573ATQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT573ATQG-ND 74FCT573ATQG 74FCT573ATQG
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 74LVC162373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74FCT162373ATPVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ETPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers