Renesas Electronics Corporation Latches 74FCT373CTQG8

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT373CTQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - 74FCT373CTQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT373CTQG8
Logic - Latches 74FCT373CTQG8
IC TRANSP LATCH OCTAL 20-QSOP

IC TRANSP LATCH OCTAL 20-QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT373CTQG8 74FCT373CTQG8
Product Name Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details