Renesas Electronics Corporation Latches 74FCT3573AQG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT3573AQG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Latches - 74FCT3573AQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - 74FCT3573AQG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT3573AQG
Logic - Latches 74FCT3573AQG
IC TRANSP LATCH OCT 3.3V 20-QSOP

IC TRANSP LATCH OCT 3.3V 20-QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT3573AQG-ND 74FCT3573AQG 74FCT3573AQG
Product Name Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Octal D-type transparent latch; 3-state - 74ALVC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74HC259PW/C4118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers