Rochester Electronics Logic - Latches 74FCT163373X4APA

Description
3.3V CMOS 16 BIT TRANSPARENT LA
Datasheet
Description
3.3V CMOS 16 BIT TRANSPARENT LA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT163373X4APA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373X4APA
Logic - Latches 74FCT163373X4APA
3.3V CMOS 16 BIT TRANSPARENT LA

3.3V CMOS 16 BIT TRANSPARENT LA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT163373X4APA
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC162373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Latches - CD4044BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
View Details
2 suppliers
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers